RES 20Kohm 1/20W 1% 0502
20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K01B20E0PT0V | 764-M55342K01B20E0PT0VTR-ND |
| Product Name | RES 20K OHM 1/20W 1% 0502 | Chip Resistor - Surface Mount |
| Resistance Range | 20000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 20 watts | 0.0500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |