1 kOhms ±2% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
RES 1Kohm 1/20W 2% 0502
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342K01B1H00RWSV-ND | M55342K01B1H00RWSV |
| Product Name | Chip Resistor - Surface Mount | RES 1K OHM 1/20W 2% 0502 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0502 | |
| Tolerance | 2 +/- % | 2 +/- % |