Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K01B10E5RTIV

Description
10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K01B10E5RTIVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B10E5RTIVTR-ND
Chip Resistor - Surface Mount 764-M55342K01B10E5RTIVTR-ND
10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

10.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 10.5K OHM 1/20W 1% 0502 - M55342K01B10E5RTIV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/20W 1% 0502
M55342K01B10E5RTIV
RES 10.5K OHM 1/20W 1% 0502 M55342K01B10E5RTIV
RES 10.5Kohm 1/20W 1% 0502

RES 10.5Kohm 1/20W 1% 0502

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K01B10E5RTIVTR-ND M55342K01B10E5RTIV
Product Name Chip Resistor - Surface Mount RES 10.5K OHM 1/20W 1% 0502
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0502
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers