Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K01B100DPT0V

Description
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K01B100DPT0VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K01B100DPT0VTR-ND
Chip Resistor - Surface Mount 764-M55342K01B100DPT0VTR-ND
100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 100 OHM 1/20W 1% 0502 - M55342K01B100DPT0V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/20W 1% 0502
M55342K01B100DPT0V
RES 100 OHM 1/20W 1% 0502 M55342K01B100DPT0V
RES 100ohm 1/20W 1% 0502

RES 100ohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - M55342K01B100DPT0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K01B100DPT0V
Chip Resistor - Surface Mount M55342K01B100DPT0V
RES SMD 100 OHM 1% 1/20W 0502

RES SMD 100 OHM 1% 1/20W 0502

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K01B100DPT0VTR-ND M55342K01B100DPT0V M55342K01B100DPT0V
Product Name Chip Resistor - Surface Mount RES 100 OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0502
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers