Vishay Intertechnology, Inc. RES 806 OHM 1/10W 1% 0603 M55342H12B806DPWS

Description
RES 806ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 806ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/10W 1% 0603 - M55342H12B806DPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/10W 1% 0603
M55342H12B806DPWS
RES 806 OHM 1/10W 1% 0603 M55342H12B806DPWS
RES 806ohm 1/10W 1% 0603

RES 806ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B806DPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B806DPWS-ND
Chip Resistor - Surface Mount 764-M55342H12B806DPWS-ND
806 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

806 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B806DPWS 764-M55342H12B806DPWS-ND
Product Name RES 806 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details