Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H12B576DRT5

Description
576 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
576 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H12B576DRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B576DRT5TR-ND
Chip Resistor - Surface Mount 764-M55342H12B576DRT5TR-ND
576 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

576 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,603,70MW,576,1%,50PPM,1%,R/.01%,TR - M55342H12B576DRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,576,1%,50PPM,1%,R/.01%,TR
M55342H12B576DRT5
THIN FILM,603,70MW,576,1%,50PPM,1%,R/.01%,TR M55342H12B576DRT5
THIN FILM,603,70MW,576,1% ,50PPM,1%,R/.01%,TR

THIN FILM,603,70MW,576,1%,50PPM,1%,R/.01%,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H12B576DRT5TR-ND M55342H12B576DRT5
Product Name Chip Resistor - Surface Mount THIN FILM,603,70MW,576,1%,50PPM,1%,R/.01%,TR
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details