Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H12B4E70RWS

Description
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H12B4E70RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B4E70RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B4E70RWS-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.7K OHM 1/10W 1% 0603 - M55342H12B4E70RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/10W 1% 0603
M55342H12B4E70RWS
RES 4.7K OHM 1/10W 1% 0603 M55342H12B4E70RWS
RES 4.7Kohm 1/10W 1% 0603

RES 4.7Kohm 1/10W 1% 0603

Supplier's Site
M55342H 50Ppm 0603 4.7K 1% R Ws Vishay - 75M5816 - Newark, An Avnet Company
Chicago, IL, United States
M55342H 50Ppm 0603 4.7K 1% R Ws Vishay
75M5816
M55342H 50Ppm 0603 4.7K 1% R Ws Vishay 75M5816
M55342H 50PPM 0603 4.7K 1% R WS

M55342H 50PPM 0603 4.7K 1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-M55342H12B4E70RWS-ND M55342H12B4E70RWS 75M5816
Product Name Chip Resistor - Surface Mount RES 4.7K OHM 1/10W 1% 0603 M55342H 50Ppm 0603 4.7K 1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details