Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H12B4B87RWS

Description
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H12B4B87RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B4B87RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B4B87RWS-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% SMD Waffle Pack - M55342H12B4B87RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% SMD Waffle Pack
M55342H12B4B87RWS
Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H12B4B87RWS
Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H12B4B87RWS-ND M55342H12B4B87RWS
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details