Vishay Intertechnology, Inc. Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 1% SMD Waffle Pack M55342H12B4B87MWS

Description
Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 1% SMD Waffle Pack - M55342H12B4B87MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 1% SMD Waffle Pack
M55342H12B4B87MWS
Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 1% SMD Waffle Pack M55342H12B4B87MWS
Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 1% SMD Waffle Pack

Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B4B87MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B4B87MWS-ND
Chip Resistor - Surface Mount 764-M55342H12B4B87MWS-ND
4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

4.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B4B87MWS 764-M55342H12B4B87MWS-ND
Product Name Res Thin Film 0603 4.87K Ohm 0.1% 1/10W ¦50ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details