Vishay Intertechnology, Inc. RES 470 OHM 1/10W 2% 0603 M55342H12B470GRWS

Description
RES 470ohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 470ohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/10W 2% 0603 - M55342H12B470GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/10W 2% 0603
M55342H12B470GRWS
RES 470 OHM 1/10W 2% 0603 M55342H12B470GRWS
RES 470ohm 1/10W 2% 0603

RES 470ohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B470GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B470GRWS-ND
Chip Resistor - Surface Mount 764-M55342H12B470GRWS-ND
470 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

470 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B470GRWS 764-M55342H12B470GRWS-ND
Product Name RES 470 OHM 1/10W 2% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details