Vishay Intertechnology, Inc. RES 39 OHM 1/10W 2% 0603 M55342H12B39G0RWS

Description
RES 39ohm 1/10W 2% 0603
Request a Quote Datasheet
Description
RES 39ohm 1/10W 2% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1/10W 2% 0603 - M55342H12B39G0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/10W 2% 0603
M55342H12B39G0RWS
RES 39 OHM 1/10W 2% 0603 M55342H12B39G0RWS
RES 39ohm 1/10W 2% 0603

RES 39ohm 1/10W 2% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B39G0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B39G0RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B39G0RWS-ND
39 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

39 Ohms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B39G0RWS 764-M55342H12B39G0RWS-ND
Product Name RES 39 OHM 1/10W 2% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 39 ohms 39 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers