Vishay Intertechnology, Inc. RES 39 OHM 1/10W 1% 0603 M55342H12B39D0RWS

Description
RES 39ohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 39ohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1/10W 1% 0603 - M55342H12B39D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/10W 1% 0603
M55342H12B39D0RWS
RES 39 OHM 1/10W 1% 0603 M55342H12B39D0RWS
RES 39ohm 1/10W 1% 0603

RES 39ohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B39D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B39D0RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B39D0RWS-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342H 50Ppm 0603 39 1% R Ws Vishay - 75M5814 - Newark, An Avnet Company
Chicago, IL, United States
M55342H 50Ppm 0603 39 1% R Ws Vishay
75M5814
M55342H 50Ppm 0603 39 1% R Ws Vishay 75M5814
M55342H 50PPM 0603 39 1% R WS

M55342H 50PPM 0603 39 1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H12B39D0RWS 764-M55342H12B39D0RWS-ND 75M5814
Product Name RES 39 OHM 1/10W 1% 0603 Chip Resistor - Surface Mount M55342H 50Ppm 0603 39 1% R Ws Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details