Vishay Intertechnology, Inc. THIN FILM,603,70MW,1K,.1%,50PPM,R/.01%,BULK M55342H12B1B00RWS

Description
THIN FILM,603,70MW,1K,.1% ,50PPM,R/.01%,BULK
Request a Quote Datasheet
Description
THIN FILM,603,70MW,1K,.1% ,50PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,603,70MW,1K,.1%,50PPM,R/.01%,BULK - M55342H12B1B00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,1K,.1%,50PPM,R/.01%,BULK
M55342H12B1B00RWS
THIN FILM,603,70MW,1K,.1%,50PPM,R/.01%,BULK M55342H12B1B00RWS
THIN FILM,603,70MW,1K,.1% ,50PPM,R/.01%,BULK

THIN FILM,603,70MW,1K,.1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B1B00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B1B00RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B1B00RWS-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B1B00RWS 764-M55342H12B1B00RWS-ND
Product Name THIN FILM,603,70MW,1K,.1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers