Vishay Intertechnology, Inc. THIN FILM,603,70MW,12.1K,1%,50PPM,1%,R/.01%,BULK M55342H12B12E1RWS

Description
THIN FILM,603,70MW,12.1K, 1%,50PPM,1%,R/.01%,B ULK
Request a Quote Datasheet
Description
THIN FILM,603,70MW,12.1K, 1%,50PPM,1%,R/.01%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,603,70MW,12.1K,1%,50PPM,1%,R/.01%,BULK - M55342H12B12E1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,12.1K,1%,50PPM,1%,R/.01%,BULK
M55342H12B12E1RWS
THIN FILM,603,70MW,12.1K,1%,50PPM,1%,R/.01%,BULK M55342H12B12E1RWS
THIN FILM,603,70MW,12.1K, 1%,50PPM,1%,R/.01%,B ULK

THIN FILM,603,70MW,12.1K,1%,50PPM,1%,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B12E1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B12E1RWS-ND
Chip Resistor - Surface Mount 764-M55342H12B12E1RWS-ND
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B12E1RWS 764-M55342H12B12E1RWS-ND
Product Name THIN FILM,603,70MW,12.1K,1%,50PPM,1%,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details