Vishay Intertechnology, Inc. RES 12.4K OHM 1/10W 0.1% 0603 M55342H12B12B4RT0

Description
RES 12.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 12.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/10W 0.1% 0603 - M55342H12B12B4RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/10W 0.1% 0603
M55342H12B12B4RT0
RES 12.4K OHM 1/10W 0.1% 0603 M55342H12B12B4RT0
RES 12.4Kohm 1/10W 0.1% 0603

RES 12.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H12B12B4RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H12B12B4RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H12B12B4RT0TR-ND
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H12B12B4RT0 764-M55342H12B12B4RT0TR-ND
Product Name RES 12.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers