Vishay Intertechnology, Inc. RES 5.62K OHM 1/20W 0.1% 0402 M55342H11B5B62RT1

Description
RES 5.62Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 5.62Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/20W 0.1% 0402 - M55342H11B5B62RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/20W 0.1% 0402
M55342H11B5B62RT1
RES 5.62K OHM 1/20W 0.1% 0402 M55342H11B5B62RT1
RES 5.62Kohm 1/20W 0.1% 0402

RES 5.62Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B5B62RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B5B62RT1TR-ND
Chip Resistor - Surface Mount 764-M55342H11B5B62RT1TR-ND
5.62 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

5.62 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B5B62RT1 764-M55342H11B5B62RT1TR-ND
Product Name RES 5.62K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details