Vishay Intertechnology, Inc. RES 5.62K OHM 1/20W 0.1% 0402 M55342H11B5B62PTI

Description
RES 5.62Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 5.62Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/20W 0.1% 0402 - M55342H11B5B62PTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/20W 0.1% 0402
M55342H11B5B62PTI
RES 5.62K OHM 1/20W 0.1% 0402 M55342H11B5B62PTI
RES 5.62Kohm 1/20W 0.1% 0402

RES 5.62Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B5B62PTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B5B62PTITR-ND
Chip Resistor - Surface Mount 764-M55342H11B5B62PTITR-ND
5.62 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

5.62 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B5B62PTI 764-M55342H11B5B62PTITR-ND
Product Name RES 5.62K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details