Vishay Intertechnology, Inc. RES 121 OHM 1/20W 5% 0402 M55342H11B121JRWS

Description
RES 121ohm 1/20W 5% 0402
Request a Quote Datasheet
Description
RES 121ohm 1/20W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/20W 5% 0402 - M55342H11B121JRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/20W 5% 0402
M55342H11B121JRWS
RES 121 OHM 1/20W 5% 0402 M55342H11B121JRWS
RES 121ohm 1/20W 5% 0402

RES 121ohm 1/20W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B121JRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B121JRWS-ND
Chip Resistor - Surface Mount 764-M55342H11B121JRWS-ND
121 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

121 Ohms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B121JRWS 764-M55342H11B121JRWS-ND
Product Name RES 121 OHM 1/20W 5% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 121 ohms 121 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details