Vishay Intertechnology, Inc. RES 121 OHM 1/20W 2% 0402 M55342H11B121GRWS

Description
RES 121ohm 1/20W 2% 0402
Request a Quote Datasheet
Description
RES 121ohm 1/20W 2% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/20W 2% 0402 - M55342H11B121GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/20W 2% 0402
M55342H11B121GRWS
RES 121 OHM 1/20W 2% 0402 M55342H11B121GRWS
RES 121ohm 1/20W 2% 0402

RES 121ohm 1/20W 2% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H11B121GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B121GRWS-ND
Chip Resistor - Surface Mount 764-M55342H11B121GRWS-ND
121 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

121 Ohms ±2% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H11B121GRWS 764-M55342H11B121GRWS-ND
Product Name RES 121 OHM 1/20W 2% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 121 ohms 121 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details