Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H11B10E0RT5

Description
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H11B10E0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B10E0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H11B10E0RT5TR-ND
10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

10 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342H11B10E0RT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B10E0RT5CT-ND
Chip Resistor - Surface Mount 764-M55342H11B10E0RT5CT-ND
RES SMD 10K OHM 1% 1/20W 0402

RES SMD 10K OHM 1% 1/20W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342H11B10E0RT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H11B10E0RT5DKR-ND
Chip Resistor - Surface Mount 764-M55342H11B10E0RT5DKR-ND
RES SMD 10K OHM 1% 1/20W 0402

RES SMD 10K OHM 1% 1/20W 0402

Buy Now Datasheet
THIN FILM,603,70MW,10.5K,1%,50PPM,R/.01%,TR - M55342H11B10E0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,603,70MW,10.5K,1%,50PPM,R/.01%,TR
M55342H11B10E0RT5
THIN FILM,603,70MW,10.5K,1%,50PPM,R/.01%,TR M55342H11B10E0RT5
THIN FILM,603,70MW,10.5K, 1%,50PPM,R/.01%,TR

THIN FILM,603,70MW,10.5K,1%,50PPM,R/.01%,TR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H11B10E0RT5TR-ND M55342H11B10E0RT5
Product Name Chip Resistor - Surface Mount THIN FILM,603,70MW,10.5K,1%,50PPM,R/.01%,TR
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details