Vishay Intertechnology, Inc. RES 536 OHM 1/2W 0.1% 1010 M55342H10B536ARWS

Description
RES 536ohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 536ohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/2W 0.1% 1010 - M55342H10B536ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/2W 0.1% 1010
M55342H10B536ARWS
RES 536 OHM 1/2W 0.1% 1010 M55342H10B536ARWS
RES 536ohm 1/2W 0.1% 1010

RES 536ohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H10B536ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H10B536ARWS-ND
Chip Resistor - Surface Mount 764-M55342H10B536ARWS-ND
536 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

536 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H10B536ARWS 764-M55342H10B536ARWS-ND
Product Name RES 536 OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details