Vishay Intertechnology, Inc. RES 294 OHM 1/2W 1% 1010 M55342H10B294DPWS

Description
RES 294ohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 294ohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 1/2W 1% 1010 - M55342H10B294DPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/2W 1% 1010
M55342H10B294DPWS
RES 294 OHM 1/2W 1% 1010 M55342H10B294DPWS
RES 294ohm 1/2W 1% 1010

RES 294ohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H10B294DPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H10B294DPWS-ND
Chip Resistor - Surface Mount 764-M55342H10B294DPWS-ND
294 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

294 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H10B294DPWS 764-M55342H10B294DPWS-ND
Product Name RES 294 OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details