Vishay Intertechnology, Inc. RES 1K OHM 1/2W 1% 1010 M55342H10B1E00RWS

Description
RES 1Kohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 1% 1010 - M55342H10B1E00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 1% 1010
M55342H10B1E00RWS
RES 1K OHM 1/2W 1% 1010 M55342H10B1E00RWS
RES 1Kohm 1/2W 1% 1010

RES 1Kohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H10B1E00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H10B1E00RWS-ND
Chip Resistor - Surface Mount 764-M55342H10B1E00RWS-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H10B1E00RWS 764-M55342H10B1E00RWS-ND
Product Name RES 1K OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details