Vishay Intertechnology, Inc. RES 101K OHM 1/2W 0.1% 1010 M55342H10B101BRWS

Description
RES 101Kohm 1/2W 0.1% 1010
Request a Quote Datasheet
Description
RES 101Kohm 1/2W 0.1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 101K OHM 1/2W 0.1% 1010 - M55342H10B101BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 101K OHM 1/2W 0.1% 1010
M55342H10B101BRWS
RES 101K OHM 1/2W 0.1% 1010 M55342H10B101BRWS
RES 101Kohm 1/2W 0.1% 1010

RES 101Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H10B101BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H10B101BRWS-ND
Chip Resistor - Surface Mount 764-M55342H10B101BRWS-ND
101 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

101 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H10B101BRWS 764-M55342H10B101BRWS-ND
Product Name RES 101K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Resistance Range 101000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers