Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H09B500DRWS

Description
500 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
500 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H09B500DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B500DRWS-ND
Chip Resistor - Surface Mount 764-M55342H09B500DRWS-ND
500 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

500 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 500 OHM 1W 1% 2512 - M55342H09B500DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W 1% 2512
M55342H09B500DRWS
RES 500 OHM 1W 1% 2512 M55342H09B500DRWS
RES 500ohm 1W 1% 2512

RES 500ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342H09B500DRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H09B500DRWS
Chip Resistor - Surface Mount M55342H09B500DRWS
RES SMD 500 OHM 1% 1W 2512

RES SMD 500 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H09B500DRWS-ND M55342H09B500DRWS M55342H09B500DRWS
Product Name Chip Resistor - Surface Mount RES 500 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers