Vishay Intertechnology, Inc. RES 4.75K OHM 1W 1% 2512 M55342H09B4E75RTS

Description
RES 4.75Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 4.75Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1W 1% 2512 - M55342H09B4E75RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1W 1% 2512
M55342H09B4E75RTS
RES 4.75K OHM 1W 1% 2512 M55342H09B4E75RTS
RES 4.75Kohm 1W 1% 2512

RES 4.75Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B4E75RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B4E75RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H09B4E75RTSTR-ND
4.75 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

4.75 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B4E75RTS 764-M55342H09B4E75RTSTR-ND
Product Name RES 4.75K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers