39 kOhms ±2% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
RES 39Kohm 1W 2% 2512
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342H09B39H0RTFTR-ND | M55342H09B39H0RTF |
| Product Name | Chip Resistor - Surface Mount | RES 39K OHM 1W 2% 2512 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Tolerance | 2 +/- % | 2 +/- % |