Vishay Intertechnology, Inc. RES 33 OHM 1W 5% 2512 M55342H09B33J0PWS

Description
RES 33ohm 1W 5% 2512
Request a Quote Datasheet
Description
RES 33ohm 1W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1W 5% 2512 - M55342H09B33J0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1W 5% 2512
M55342H09B33J0PWS
RES 33 OHM 1W 5% 2512 M55342H09B33J0PWS
RES 33ohm 1W 5% 2512

RES 33ohm 1W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B33J0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B33J0PWS-ND
Chip Resistor - Surface Mount 764-M55342H09B33J0PWS-ND
33 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

33 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H09B33J0PWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H09B33J0PWS
Chip Resistor - Surface Mount M55342H09B33J0PWS
RES SMD 33 OHM 5% 1W 2512

RES SMD 33 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H09B33J0PWS 764-M55342H09B33J0PWS-ND M55342H09B33J0PWS
Product Name RES 33 OHM 1W 5% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details