Vishay Intertechnology, Inc. RES 1.8K OHM 1W 1% 2512 M55342H09B1E80RWS

Description
RES 1.8Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 1.8Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1W 1% 2512 - M55342H09B1E80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1W 1% 2512
M55342H09B1E80RWS
RES 1.8K OHM 1W 1% 2512 M55342H09B1E80RWS
RES 1.8Kohm 1W 1% 2512

RES 1.8Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B1E80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B1E80RWS-ND
Chip Resistor - Surface Mount 764-M55342H09B1E80RWS-ND
1.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

1.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B1E80RWS 764-M55342H09B1E80RWS-ND
Product Name RES 1.8K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details