Vishay Intertechnology, Inc. RES 150 OHM 1W 1% 2512 M55342H09B150DRT0

Description
RES 150ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 150ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W 1% 2512 - M55342H09B150DRT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% 2512
M55342H09B150DRT0
RES 150 OHM 1W 1% 2512 M55342H09B150DRT0
RES 150ohm 1W 1% 2512

RES 150ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H09B150DRT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B150DRT0TR-ND
Chip Resistor - Surface Mount 764-M55342H09B150DRT0TR-ND
150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

150 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H09B150DRT0 764-M55342H09B150DRT0TR-ND
Product Name RES 150 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details