Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H09B100JRWS

Description
100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H09B100JRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H09B100JRWS-ND
Chip Resistor - Surface Mount 764-M55342H09B100JRWS-ND
100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

100 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 100 OHM 1W 5% 2512 - M55342H09B100JRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 5% 2512
M55342H09B100JRWS
RES 100 OHM 1W 5% 2512 M55342H09B100JRWS
RES 100ohm 1W 5% 2512

RES 100ohm 1W 5% 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H09B100JRWS-ND M55342H09B100JRWS
Product Name Chip Resistor - Surface Mount RES 100 OHM 1W 5% 2512
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details