Vishay Intertechnology, Inc. RES 4.22K OHM 0.8W 1% 2010 M55342H08B4E22MWS

Description
RES 4.22Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 4.22Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 0.8W 1% 2010 - M55342H08B4E22MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 0.8W 1% 2010
M55342H08B4E22MWS
RES 4.22K OHM 0.8W 1% 2010 M55342H08B4E22MWS
RES 4.22Kohm 0.8W 1% 2010

RES 4.22Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B4E22MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B4E22MWS-ND
Chip Resistor - Surface Mount 764-M55342H08B4E22MWS-ND
4.22 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

4.22 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B4E22MWS 764-M55342H08B4E22MWS-ND
Product Name RES 4.22K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567469P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details