Vishay Intertechnology, Inc. RES 499 OHM 0.8W 1% 2010 M55342H08B499DRWS

Description
RES 499ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 499ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 0.8W 1% 2010 - M55342H08B499DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 0.8W 1% 2010
M55342H08B499DRWS
RES 499 OHM 0.8W 1% 2010 M55342H08B499DRWS
RES 499ohm 0.8W 1% 2010

RES 499ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B499DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B499DRWS-ND
Chip Resistor - Surface Mount 764-M55342H08B499DRWS-ND
499 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

499 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B499DRWS 764-M55342H08B499DRWS-ND
Product Name RES 499 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567459P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details