Vishay Intertechnology, Inc. RES 2.74K OHM 0.8W 1% 2010 M55342H08B2E74RWS

Description
RES 2.74Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 2.74Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 0.8W 1% 2010 - M55342H08B2E74RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 0.8W 1% 2010
M55342H08B2E74RWS
RES 2.74K OHM 0.8W 1% 2010 M55342H08B2E74RWS
RES 2.74Kohm 0.8W 1% 2010

RES 2.74Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B2E74RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B2E74RWS-ND
Chip Resistor - Surface Mount 764-M55342H08B2E74RWS-ND
2.74 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

2.74 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B2E74RWS 764-M55342H08B2E74RWS-ND
Product Name RES 2.74K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1879061-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details