Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H08B2E00MWS

Description
2 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H08B2E00MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B2E00MWS-ND
Chip Resistor - Surface Mount 764-M55342H08B2E00MWS-ND
2 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

2 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,2010,400MW,2.00K,1%,50PPM,M/1%,BULK - M55342H08B2E00MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,2010,400MW,2.00K,1%,50PPM,M/1%,BULK
M55342H08B2E00MWS
THIN FILM,2010,400MW,2.00K,1%,50PPM,M/1%,BULK M55342H08B2E00MWS
THIN FILM,2010,400MW,2.00 K,1%,50PPM,M/1%,BULK

THIN FILM,2010,400MW,2.00K,1%,50PPM,M/1%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H08B2E00MWS-ND M55342H08B2E00MWS
Product Name Chip Resistor - Surface Mount THIN FILM,2010,400MW,2.00K,1%,50PPM,M/1%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD243JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers