Vishay Intertechnology, Inc. RES 2M OHM 0.8W 0.1% 2010 M55342H08B2C00RWS

Description
RES 2Mohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 2Mohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 0.8W 0.1% 2010 - M55342H08B2C00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 0.8W 0.1% 2010
M55342H08B2C00RWS
RES 2M OHM 0.8W 0.1% 2010 M55342H08B2C00RWS
RES 2Mohm 0.8W 0.1% 2010

RES 2Mohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B2C00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B2C00RWS-ND
Chip Resistor - Surface Mount 764-M55342H08B2C00RWS-ND
2 MOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

2 MOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B2C00RWS 764-M55342H08B2C00RWS-ND
Product Name RES 2M OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 2.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details