Vishay Intertechnology, Inc. RES 220K OHM 0.8W 5% 2010 M55342H08B220KMBS

Description
RES 220Kohm 0.8W 5% 2010
Request a Quote Datasheet
Description
RES 220Kohm 0.8W 5% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 0.8W 5% 2010 - M55342H08B220KMBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 0.8W 5% 2010
M55342H08B220KMBS
RES 220K OHM 0.8W 5% 2010 M55342H08B220KMBS
RES 220Kohm 0.8W 5% 2010

RES 220Kohm 0.8W 5% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B220KMBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B220KMBS-ND
Chip Resistor - Surface Mount 764-M55342H08B220KMBS-ND
220 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

220 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B220KMBS 764-M55342H08B220KMBS-ND
Product Name RES 220K OHM 0.8W 5% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 220000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details