Vishay Intertechnology, Inc. RES 1.8M OHM 0.8W 2% 2010 M55342H08B1T80RWS

Description
RES 1.8Mohm 0.8W 2% 2010
Request a Quote Datasheet
Description
RES 1.8Mohm 0.8W 2% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 0.8W 2% 2010 - M55342H08B1T80RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 0.8W 2% 2010
M55342H08B1T80RWS
RES 1.8M OHM 0.8W 2% 2010 M55342H08B1T80RWS
RES 1.8Mohm 0.8W 2% 2010

RES 1.8Mohm 0.8W 2% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B1T80RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B1T80RWS-ND
Chip Resistor - Surface Mount 764-M55342H08B1T80RWS-ND
1.8 MOhms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

1.8 MOhms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B1T80RWS 764-M55342H08B1T80RWS-ND
Product Name RES 1.8M OHM 0.8W 2% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 1.80E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1879011-9 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
3 suppliers