Vishay Intertechnology, Inc. RES 1.5K OHM 0.8W 5% 2010 M55342H08B1K50RWS

Description
RES 1.5Kohm 0.8W 5% 2010
Request a Quote Datasheet
Description
RES 1.5Kohm 0.8W 5% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 0.8W 5% 2010 - M55342H08B1K50RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 0.8W 5% 2010
M55342H08B1K50RWS
RES 1.5K OHM 0.8W 5% 2010 M55342H08B1K50RWS
RES 1.5Kohm 0.8W 5% 2010

RES 1.5Kohm 0.8W 5% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B1K50RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B1K50RWS-ND
Chip Resistor - Surface Mount 764-M55342H08B1K50RWS-ND
1.5 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

1.5 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B1K50RWS 764-M55342H08B1K50RWS-ND
Product Name RES 1.5K OHM 0.8W 5% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details