1.5 kOhms ±5% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
RES 1.5Kohm 0.8W 5% 2010
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342H08B1K50RTSTR-ND | M55342H08B1K50RTS |
| Product Name | Chip Resistor - Surface Mount | RES 1.5K OHM 0.8W 5% 2010 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 |
| Tolerance | 5 +/- % | 5 +/- % |