Vishay Intertechnology, Inc. RES 1.2K OHM 0.8W 1% 2010 M55342H08B1E20RWS

Description
RES 1.2Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 1.2Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 0.8W 1% 2010 - M55342H08B1E20RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 0.8W 1% 2010
M55342H08B1E20RWS
RES 1.2K OHM 0.8W 1% 2010 M55342H08B1E20RWS
RES 1.2Kohm 0.8W 1% 2010

RES 1.2Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B1E20RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B1E20RWS-ND
Chip Resistor - Surface Mount 764-M55342H08B1E20RWS-ND
1.2 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

1.2 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B1E20RWS 764-M55342H08B1E20RWS-ND
Product Name RES 1.2K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details