Vishay Intertechnology, Inc. Res Thin Film 2010 150 Ohm 1% 4/5W ¦50ppm/¦C 0.01% SMD T/R M55342H08B150DRT0

Description
Res Thin Film 2010 150 Ohm 1% 4/5W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 2010 150 Ohm 1% 4/5W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 150 Ohm 1% 4/5W ¦50ppm/¦C 0.01% SMD T/R - M55342H08B150DRT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 150 Ohm 1% 4/5W ¦50ppm/¦C 0.01% SMD T/R
M55342H08B150DRT0
Res Thin Film 2010 150 Ohm 1% 4/5W ¦50ppm/¦C 0.01% SMD T/R M55342H08B150DRT0
Res Thin Film 2010 150 Ohm 1% 4/5W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 150 Ohm 1% 4/5W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B150DRT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B150DRT0TR-ND
Chip Resistor - Surface Mount 764-M55342H08B150DRT0TR-ND
150 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

150 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B150DRT0 764-M55342H08B150DRT0TR-ND
Product Name Res Thin Film 2010 150 Ohm 1% 4/5W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 0.8000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details