Vishay Intertechnology, Inc. RES 150 OHM 0.8W 0.1% 2010 M55342H08B150ACWS

Description
RES 150ohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 150ohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 0.8W 0.1% 2010 - M55342H08B150ACWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 0.8W 0.1% 2010
M55342H08B150ACWS
RES 150 OHM 0.8W 0.1% 2010 M55342H08B150ACWS
RES 150ohm 0.8W 0.1% 2010

RES 150ohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H08B150ACWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H08B150ACWS-ND
Chip Resistor - Surface Mount 764-M55342H08B150ACWS-ND
150 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

150 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H08B150ACWS 764-M55342H08B150ACWS-ND
Product Name RES 150 OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers