Vishay Intertechnology, Inc. RES 909 OHM 0.15W 1% 0805 M55342H06B909DRWS

Description
RES 909ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 909ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 0.15W 1% 0805 - M55342H06B909DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 0.15W 1% 0805
M55342H06B909DRWS
RES 909 OHM 0.15W 1% 0805 M55342H06B909DRWS
RES 909ohm 0.15W 1% 0805

RES 909ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B909DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B909DRWS-ND
Chip Resistor - Surface Mount 764-M55342H06B909DRWS-ND
909 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

909 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H06B909DRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H06B909DRWS
Chip Resistor - Surface Mount M55342H06B909DRWS
RES SMD 909 OHM 1% 0.15W 0705

RES SMD 909 OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H06B909DRWS 764-M55342H06B909DRWS-ND M55342H06B909DRWS
Product Name RES 909 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573239 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details