Vishay Intertechnology, Inc. RES 56.2K OHM 0.15W 1% 0805 M55342H06B56E2RWS

Description
RES 56.2Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 56.2Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 0.15W 1% 0805 - M55342H06B56E2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 0.15W 1% 0805
M55342H06B56E2RWS
RES 56.2K OHM 0.15W 1% 0805 M55342H06B56E2RWS
RES 56.2Kohm 0.15W 1% 0805

RES 56.2Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B56E2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B56E2RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B56E2RWS-ND
56.2 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

56.2 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B56E2RWS 764-M55342H06B56E2RWS-ND
Product Name RES 56.2K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers