Vishay Intertechnology, Inc. RES 40.2 OHM 0.15W 1% 0805 M55342H06B40D2RWS

Description
RES 40.2ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 40.2ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 0.15W 1% 0805 - M55342H06B40D2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 0.15W 1% 0805
M55342H06B40D2RWS
RES 40.2 OHM 0.15W 1% 0805 M55342H06B40D2RWS
RES 40.2ohm 0.15W 1% 0805

RES 40.2ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B40D2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B40D2RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B40D2RWS-ND
40.2 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

40.2 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B40D2RWS 764-M55342H06B40D2RWS-ND
Product Name RES 40.2 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details