Vishay Intertechnology, Inc. RES 3.48K OHM 0.15W 0.1% 0805 M55342H06B3B48RWS

Description
RES 3.48Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.48Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 0.15W 0.1% 0805 - M55342H06B3B48RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 0.15W 0.1% 0805
M55342H06B3B48RWS
RES 3.48K OHM 0.15W 0.1% 0805 M55342H06B3B48RWS
RES 3.48Kohm 0.15W 0.1% 0805

RES 3.48Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B3B48RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B3B48RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B3B48RWS-ND
3.48 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.48 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B3B48RWS 764-M55342H06B3B48RWS-ND
Product Name RES 3.48K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers