Vishay Intertechnology, Inc. RES 3.09K OHM 0.15W 0.1% 0805 M55342H06B3B09RT5

Description
RES 3.09Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 3.09Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 0.15W 0.1% 0805 - M55342H06B3B09RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 0.15W 0.1% 0805
M55342H06B3B09RT5
RES 3.09K OHM 0.15W 0.1% 0805 M55342H06B3B09RT5
RES 3.09Kohm 0.15W 0.1% 0805

RES 3.09Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B3B09RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B3B09RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B3B09RT5TR-ND
3.09 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.09 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B3B09RT5 764-M55342H06B3B09RT5TR-ND
Product Name RES 3.09K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1676180-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details