Vishay Intertechnology, Inc. RES 36.5K OHM 0.15W 1% 0805 M55342H06B36E5RWS

Description
RES 36.5Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 36.5Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 0.15W 1% 0805 - M55342H06B36E5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 0.15W 1% 0805
M55342H06B36E5RWS
RES 36.5K OHM 0.15W 1% 0805 M55342H06B36E5RWS
RES 36.5Kohm 0.15W 1% 0805

RES 36.5Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B36E5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B36E5RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B36E5RWS-ND
36.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

36.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B36E5RWS 764-M55342H06B36E5RWS-ND
Product Name RES 36.5K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers