2 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
RES 2Kohm 0.15W 5% 0805
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342H06B2K00RWS-ND | M55342H06B2K00RWS |
| Product Name | Chip Resistor - Surface Mount | RES 2K OHM 0.15W 5% 0805 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 5 +/- % | 5 +/- % |